Capital Lighting, Inc. 60-2406 Flush Mounts-Bowl Style 441192

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923624063 Category: Flush Mounts Glass: Champagne Linen washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923624063 Category: Flush Mounts Glass: Champagne Linen washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2406 Flush Mounts-Bowl Style - 441192 - Capital Lighting, Inc.
Columbus, OH, USA
60-2406 Flush Mounts-Bowl Style
441192
60-2406 Flush Mounts-Bowl Style 441192
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923624063 Category: Flush Mounts Glass: Champagne Linen washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Copper Bronze
Product Name: Two Light Flush Mount
UPC: 045923624063
Category: Flush Mounts
Glass: Champagne Linen washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441192
Product Name 60-2406 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details