Capital Lighting, Inc. 60-2516 Exterior -Wall Mount 441185

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.37 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: Old Penny Bronze Product Name: One Light Wall Lantern UPC: 045923625169 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.37 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: Old Penny Bronze Product Name: One Light Wall Lantern UPC: 045923625169 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
60-2516 Exterior -Wall Mount - 441185 - Capital Lighting, Inc.
Columbus, OH, USA
60-2516 Exterior -Wall Mount
441185
60-2516 Exterior -Wall Mount 441185
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.37 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: Old Penny Bronze Product Name: One Light Wall Lantern UPC: 045923625169 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.37
Bulb
Type: T4 GU24q-1
Qty: 1
Wattage: 13
Finish: Old Penny Bronze
Product Name: One Light Wall Lantern
UPC: 045923625169
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441185
Product Name 60-2516 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details