Capital Lighting, Inc. 60-2514 Exterior -Hanging 441180

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923625145 Category: Hanging Lanterns Glass: Clear Melon Seeded Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923625145 Category: Hanging Lanterns Glass: Clear Melon Seeded Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2514 Exterior -Hanging - 441180 - Capital Lighting, Inc.
Columbus, OH, USA
60-2514 Exterior -Hanging
441180
60-2514 Exterior -Hanging 441180
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923625145 Category: Hanging Lanterns Glass: Clear Melon Seeded Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 22.00
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Chestnut Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923625145
Category: Hanging Lanterns
Glass: Clear Melon Seeded
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441180
Product Name 60-2514 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details