Capital Lighting, Inc. 60-2411 Sconces-Single Glass 441177

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Vanity UPC: 045923624117 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Vanity UPC: 045923624117 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2411 Sconces-Single Glass - 441177 - Capital Lighting, Inc.
Columbus, OH, USA
60-2411 Sconces-Single Glass
441177
60-2411 Sconces-Single Glass 441177
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Vanity UPC: 045923624117 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Copper Bronze
Product Name: One Light Vanity
UPC: 045923624117
Category: Vanity
Glass: Champagne Linen washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441177
Product Name 60-2411 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details