Capital Lighting, Inc. 60-2418 Pendants-Bowl Style 441175

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Pendant UPC: 045923624186 Category: Pendants Glass: Amber Water Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Pendant UPC: 045923624186 Category: Pendants Glass: Amber Water Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2418 Pendants-Bowl Style - 441175 - Capital Lighting, Inc.
Columbus, OH, USA
60-2418 Pendants-Bowl Style
441175
60-2418 Pendants-Bowl Style 441175
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Pendant UPC: 045923624186 Category: Pendants Glass: Amber Water Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.25
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Pendant
UPC: 045923624186
Category: Pendants
Glass: Amber Water
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441175
Product Name 60-2418 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details