Capital Lighting, Inc. 60-2414 Bathroom Fixtures-Four Lights 441173

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Copper Bronze Product Name: Four Light Vanity UPC: 045923624148 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Copper Bronze Product Name: Four Light Vanity UPC: 045923624148 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2414 Bathroom Fixtures-Four Lights - 441173 - Capital Lighting, Inc.
Columbus, OH, USA
60-2414 Bathroom Fixtures-Four Lights
441173
60-2414 Bathroom Fixtures-Four Lights 441173
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Copper Bronze Product Name: Four Light Vanity UPC: 045923624148 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 11.00
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Copper Bronze
Product Name: Four Light Vanity
UPC: 045923624148
Category: Vanity
Glass: Champagne Linen washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441173
Product Name 60-2414 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details