Capital Lighting, Inc. 60-2415 Mid. Chandeliers-Glass Up 441171

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 19.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923624155 Category: Chandeliers Glass: Amber Water Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 19.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923624155 Category: Chandeliers Glass: Amber Water Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2415 Mid. Chandeliers-Glass Up - 441171 - Capital Lighting, Inc.
Columbus, OH, USA
60-2415 Mid. Chandeliers-Glass Up
441171
60-2415 Mid. Chandeliers-Glass Up 441171
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 19.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923624155 Category: Chandeliers Glass: Amber Water Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 19.50
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Old Bronze
Product Name: Six Light Chandelier
UPC: 045923624155
Category: Chandeliers
Glass: Amber Water
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441171
Product Name 60-2415 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details