Capital Lighting, Inc. 60-2416 Flush Mounts-Bowl Style 441170

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923624162 Category: Flush Mounts Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923624162 Category: Flush Mounts Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2416 Flush Mounts-Bowl Style - 441170 - Capital Lighting, Inc.
Columbus, OH, USA
60-2416 Flush Mounts-Bowl Style
441170
60-2416 Flush Mounts-Bowl Style 441170
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923624162 Category: Flush Mounts Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.12
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923624162
Category: Flush Mounts
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441170
Product Name 60-2416 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details