Capital Lighting, Inc. 60-2433 Mini Pendants-Rod 441169

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923624339 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923624339 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2433 Mini Pendants-Rod - 441169 - Capital Lighting, Inc.
Columbus, OH, USA
60-2433 Mini Pendants-Rod
441169
60-2433 Mini Pendants-Rod 441169
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923624339 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Sudbury Bronze
Product Name: One Light Mini Pendant
UPC: 045923624339
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441169
Product Name 60-2433 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details