Capital Lighting, Inc. 60-2442 Mid. Chandeliers-Glass Up 441165

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.25 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923624421 Category: Chandeliers Glass: Burnt Sienna Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.25 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923624421 Category: Chandeliers Glass: Burnt Sienna Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2442 Mid. Chandeliers-Glass Up - 441165 - Capital Lighting, Inc.
Columbus, OH, USA
60-2442 Mid. Chandeliers-Glass Up
441165
60-2442 Mid. Chandeliers-Glass Up 441165
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.25 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923624421 Category: Chandeliers Glass: Burnt Sienna Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.25
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Golden Umber
Product Name: Nine Light Chandelier
UPC: 045923624421
Category: Chandeliers
Glass: Burnt Sienna
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441165
Product Name 60-2442 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details