Capital Lighting, Inc. 60-2435 Flush Mounts-Bowl Style 441164

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923624353 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923624353 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2435 Flush Mounts-Bowl Style - 441164 - Capital Lighting, Inc.
Columbus, OH, USA
60-2435 Flush Mounts-Bowl Style
441164
60-2435 Flush Mounts-Bowl Style 441164
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923624353 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923624353
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441164
Product Name 60-2435 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details