Capital Lighting, Inc. 60-2437 Sconces-Single Glass 441163

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923624377 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923624377 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2437 Sconces-Single Glass - 441163 - Capital Lighting, Inc.
Columbus, OH, USA
60-2437 Sconces-Single Glass
441163
60-2437 Sconces-Single Glass 441163
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923624377 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Sudbury Bronze
Product Name: One Light Vanity
UPC: 045923624377
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441163
Product Name 60-2437 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details