Capital Lighting, Inc. 60-2441 Bathroom Fixtures-Four Lights 441162

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923624414 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923624414 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2441 Bathroom Fixtures-Four Lights - 441162 - Capital Lighting, Inc.
Columbus, OH, USA
60-2441 Bathroom Fixtures-Four Lights
441162
60-2441 Bathroom Fixtures-Four Lights 441162
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923624414 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 8.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Sudbury Bronze
Product Name: Four Light Vanity
UPC: 045923624414
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441162
Product Name 60-2441 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details