Capital Lighting, Inc. 60-2438 Bathroom Fixtures-Two Lights 441161

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923624384 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923624384 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2438 Bathroom Fixtures-Two Lights - 441161 - Capital Lighting, Inc.
Columbus, OH, USA
60-2438 Bathroom Fixtures-Two Lights
441161
60-2438 Bathroom Fixtures-Two Lights 441161
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923624384 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Sudbury Bronze
Product Name: Two Light Vanity
UPC: 045923624384
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441161
Product Name 60-2438 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details