Capital Lighting, Inc. 60-2489 Flush Mounts-Bowl Style 441159

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923624896 Category: Flush Dome Glass: Alabaster Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923624896 Category: Flush Dome Glass: Alabaster Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2489 Flush Mounts-Bowl Style - 441159 - Capital Lighting, Inc.
Columbus, OH, USA
60-2489 Flush Mounts-Bowl Style
441159
60-2489 Flush Mounts-Bowl Style 441159
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923624896 Category: Flush Dome Glass: Alabaster Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923624896
Category: Flush Dome
Glass: Alabaster Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441159
Product Name 60-2489 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details