Capital Lighting, Inc. 60-2506 Exterior -Wall Mount 441158

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625060 Category: Wall Lanterns Glass: Fluted Seeded Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625060 Category: Wall Lanterns Glass: Fluted Seeded Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
60-2506 Exterior -Wall Mount - 441158 - Capital Lighting, Inc.
Columbus, OH, USA
60-2506 Exterior -Wall Mount
441158
60-2506 Exterior -Wall Mount 441158
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625060 Category: Wall Lanterns Glass: Fluted Seeded Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: T4 GU24q-2
Qty: 2
Wattage: 18
Finish: Old Penny Bronze
Product Name: Two Light Wall Lantern
UPC: 045923625060
Category: Wall Lanterns
Glass: Fluted Seeded
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441158
Product Name 60-2506 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details