Capital Lighting, Inc. 60-2491 Semi-Flush Mts.-Bowl Style 441157

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923624919 Category: Semi-Flush Glass: Alabaster Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923624919 Category: Semi-Flush Glass: Alabaster Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2491 Semi-Flush Mts.-Bowl Style - 441157 - Capital Lighting, Inc.
Columbus, OH, USA
60-2491 Semi-Flush Mts.-Bowl Style
441157
60-2491 Semi-Flush Mts.-Bowl Style 441157
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923624919 Category: Semi-Flush Glass: Alabaster Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923624919
Category: Semi-Flush
Glass: Alabaster Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441157
Product Name 60-2491 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details