Capital Lighting, Inc. 60-2492 Pendants-Bowl Style 441154

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.25 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923624926 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.25 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923624926 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2492 Pendants-Bowl Style - 441154 - Capital Lighting, Inc.
Columbus, OH, USA
60-2492 Pendants-Bowl Style
441154
60-2492 Pendants-Bowl Style 441154
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.25 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923624926 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.25
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923624926
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441154
Product Name 60-2492 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details