Capital Lighting, Inc. 60-2422 Sconces-Single Glass 441149

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.12 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923624223 Category: Vanity Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.12 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923624223 Category: Vanity Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2422 Sconces-Single Glass - 441149 - Capital Lighting, Inc.
Columbus, OH, USA
60-2422 Sconces-Single Glass
441149
60-2422 Sconces-Single Glass 441149
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.12 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923624223 Category: Vanity Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.12
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Vanity
UPC: 045923624223
Category: Vanity
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441149
Product Name 60-2422 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details