Capital Lighting, Inc. 60-2425 Bathroom Fixtures-Four Lights 441146

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923624254 Category: Vanity Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923624254 Category: Vanity Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2425 Bathroom Fixtures-Four Lights - 441146 - Capital Lighting, Inc.
Columbus, OH, USA
60-2425 Bathroom Fixtures-Four Lights
441146
60-2425 Bathroom Fixtures-Four Lights 441146
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923624254 Category: Vanity Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.12
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Old Bronze
Product Name: Four Light Vanity
UPC: 045923624254
Category: Vanity
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441146
Product Name 60-2425 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details