Capital Lighting, Inc. 60-2431 Pendants-Bowl Style 441145

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923624315 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923624315 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2431 Pendants-Bowl Style - 441145 - Capital Lighting, Inc.
Columbus, OH, USA
60-2431 Pendants-Bowl Style
441145
60-2431 Pendants-Bowl Style 441145
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923624315 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.50
Bulb
Type: T3
Qty: 4
Wattage: 18
Finish: Sudbury Bronze
Product Name: Four Light Pendant
UPC: 045923624315
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441145
Product Name 60-2431 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details