Capital Lighting, Inc. 60-2426 Mid. Chandeliers-Glass Up 441143

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923624261 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923624261 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2426 Mid. Chandeliers-Glass Up - 441143 - Capital Lighting, Inc.
Columbus, OH, USA
60-2426 Mid. Chandeliers-Glass Up
441143
60-2426 Mid. Chandeliers-Glass Up 441143
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923624261 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Sudbury Bronze
Product Name: Three Light Chandelier
UPC: 045923624261
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441143
Product Name 60-2426 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details