Capital Lighting, Inc. 60-2454 Mid. Chandeliers-Glass Up 441138

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Chandelier UPC: 045923624544 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Chandelier UPC: 045923624544 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2454 Mid. Chandeliers-Glass Up - 441138 - Capital Lighting, Inc.
Columbus, OH, USA
60-2454 Mid. Chandeliers-Glass Up
441138
60-2454 Mid. Chandeliers-Glass Up 441138
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Chandelier UPC: 045923624544 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923624544
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441138
Product Name 60-2454 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details