Capital Lighting, Inc. 60-2453 Bathroom Fixtures-Three Lights 441135

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923624537 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923624537 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2453 Bathroom Fixtures-Three Lights - 441135 - Capital Lighting, Inc.
Columbus, OH, USA
60-2453 Bathroom Fixtures-Three Lights
441135
60-2453 Bathroom Fixtures-Three Lights 441135
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923624537 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Golden Umber
Product Name: Three Light Vanity
UPC: 045923624537
Category: Vanity
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441135
Product Name 60-2453 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details