Capital Lighting, Inc. 60-2446 Pendants-Glass Down 441134

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: T3 Qty: 1 Wattage: 15 Finish: Golden Umber Product Name: One Light Pendant UPC: 045923624469 Category: Pendants Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: T3 Qty: 1 Wattage: 15 Finish: Golden Umber Product Name: One Light Pendant UPC: 045923624469 Category: Pendants Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-2446 Pendants-Glass Down - 441134 - Capital Lighting, Inc.
Columbus, OH, USA
60-2446 Pendants-Glass Down
441134
60-2446 Pendants-Glass Down 441134
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: T3 Qty: 1 Wattage: 15 Finish: Golden Umber Product Name: One Light Pendant UPC: 045923624469 Category: Pendants Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: T3
Qty: 1
Wattage: 15
Finish: Golden Umber
Product Name: One Light Pendant
UPC: 045923624469
Category: Pendants
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441134
Product Name 60-2446 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details