Capital Lighting, Inc. 60-2449 Semi-Flush Mts.-Bowl Style 441131

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Semi-Flush UPC: 045923624490 Category: Semi-Flush Glass: Burnt Sienna Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Semi-Flush UPC: 045923624490 Category: Semi-Flush Glass: Burnt Sienna Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2449 Semi-Flush Mts.-Bowl Style - 441131 - Capital Lighting, Inc.
Columbus, OH, USA
60-2449 Semi-Flush Mts.-Bowl Style
441131
60-2449 Semi-Flush Mts.-Bowl Style 441131
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Semi-Flush UPC: 045923624490 Category: Semi-Flush Glass: Burnt Sienna Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Golden Umber
Product Name: Two Light Semi-Flush
UPC: 045923624490
Category: Semi-Flush
Glass: Burnt Sienna
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441131
Product Name 60-2449 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details