Capital Lighting, Inc. 60-2488 Mid. Chandeliers-Glass Up 441128

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923624889 Category: Chandeliers Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923624889 Category: Chandeliers Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2488 Mid. Chandeliers-Glass Up - 441128 - Capital Lighting, Inc.
Columbus, OH, USA
60-2488 Mid. Chandeliers-Glass Up
441128
60-2488 Mid. Chandeliers-Glass Up 441128
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923624889 Category: Chandeliers Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 24.50
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923624889
Category: Chandeliers
Glass: Alabaster Swirl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441128
Product Name 60-2488 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details