Capital Lighting, Inc. 60-2482 Bathroom Fixtures-Two Lights 441123

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923624827 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923624827 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2482 Bathroom Fixtures-Two Lights - 441123 - Capital Lighting, Inc.
Columbus, OH, USA
60-2482 Bathroom Fixtures-Two Lights
441123
60-2482 Bathroom Fixtures-Two Lights 441123
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923624827 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923624827
Category: Vanity
Glass: Alabaster Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441123
Product Name 60-2482 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details