Capital Lighting, Inc. 60-2461 Semi-Flush Mts.-Bowl Style 441111

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 11.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923624612 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 11.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923624612 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2461 Semi-Flush Mts.-Bowl Style - 441111 - Capital Lighting, Inc.
Columbus, OH, USA
60-2461 Semi-Flush Mts.-Bowl Style
441111
60-2461 Semi-Flush Mts.-Bowl Style 441111
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 11.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923624612 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 11.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923624612
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441111
Product Name 60-2461 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details