Capital Lighting, Inc. 60-2462 Pendants-Bowl Style 441110

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Pendant UPC: 045923624629 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Pendant UPC: 045923624629 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2462 Pendants-Bowl Style - 441110 - Capital Lighting, Inc.
Columbus, OH, USA
60-2462 Pendants-Bowl Style
441110
60-2462 Pendants-Bowl Style 441110
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Pendant UPC: 045923624629 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 26.00
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923624629
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441110
Product Name 60-2462 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details