Capital Lighting, Inc. 60-2467 Bathroom Fixtures-Four Lights 441107

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Four Light Vanity UPC: 045923624674 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Four Light Vanity UPC: 045923624674 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2467 Bathroom Fixtures-Four Lights - 441107 - Capital Lighting, Inc.
Columbus, OH, USA
60-2467 Bathroom Fixtures-Four Lights
441107
60-2467 Bathroom Fixtures-Four Lights 441107
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Four Light Vanity UPC: 045923624674 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923624674
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441107
Product Name 60-2467 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details