Capital Lighting, Inc. 60-2468 Mid. Chandeliers-Glass Up 441104

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Dorado Bronze Product Name: Five Light Chandelier UPC: 045923624681 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Dorado Bronze Product Name: Five Light Chandelier UPC: 045923624681 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2468 Mid. Chandeliers-Glass Up - 441104 - Capital Lighting, Inc.
Columbus, OH, USA
60-2468 Mid. Chandeliers-Glass Up
441104
60-2468 Mid. Chandeliers-Glass Up 441104
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Dorado Bronze Product Name: Five Light Chandelier UPC: 045923624681 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 24.50
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Dorado Bronze
Product Name: Five Light Chandelier
UPC: 045923624681
Category: Chandeliers
Glass: Sepia Colored
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441104
Product Name 60-2468 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details