Capital Lighting, Inc. 60-2471 Semi-Flush Mts.-Bowl Style 441103

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Dorado Bronze Product Name: Two Light Semi-Flush UPC: 045923624711 Category: Semi-Flush Glass: Sepia Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Dorado Bronze Product Name: Two Light Semi-Flush UPC: 045923624711 Category: Semi-Flush Glass: Sepia Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2471 Semi-Flush Mts.-Bowl Style - 441103 - Capital Lighting, Inc.
Columbus, OH, USA
60-2471 Semi-Flush Mts.-Bowl Style
441103
60-2471 Semi-Flush Mts.-Bowl Style 441103
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Dorado Bronze Product Name: Two Light Semi-Flush UPC: 045923624711 Category: Semi-Flush Glass: Sepia Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Dorado Bronze
Product Name: Two Light Semi-Flush
UPC: 045923624711
Category: Semi-Flush
Glass: Sepia Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441103
Product Name 60-2471 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details