Capital Lighting, Inc. 60-2473 Pendants-Bowl Style 441100

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Dorado Bronze Product Name: Four Light Pendant UPC: 045923624735 Category: Pendants Glass: Sepia Colored Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Dorado Bronze Product Name: Four Light Pendant UPC: 045923624735 Category: Pendants Glass: Sepia Colored Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2473 Pendants-Bowl Style - 441100 - Capital Lighting, Inc.
Columbus, OH, USA
60-2473 Pendants-Bowl Style
441100
60-2473 Pendants-Bowl Style 441100
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Dorado Bronze Product Name: Four Light Pendant UPC: 045923624735 Category: Pendants Glass: Sepia Colored Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: T3
Qty: 4
Wattage: 18
Finish: Dorado Bronze
Product Name: Four Light Pendant
UPC: 045923624735
Category: Pendants
Glass: Sepia Colored
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441100
Product Name 60-2473 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details