Capital Lighting, Inc. 60-2519 Exterior -Wall Mount 441097

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.37 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625190 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.37 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625190 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
60-2519 Exterior -Wall Mount - 441097 - Capital Lighting, Inc.
Columbus, OH, USA
60-2519 Exterior -Wall Mount
441097
60-2519 Exterior -Wall Mount 441097
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.37 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625190 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.37
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Old Penny Bronze
Product Name: Three Light Wall Lantern
UPC: 045923625190
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441097
Product Name 60-2519 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details