Capital Lighting, Inc. 60-2526 Exterior -Wall Mount 441092

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625268 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625268 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2526 Exterior -Wall Mount - 441092 - Capital Lighting, Inc.
Columbus, OH, USA
60-2526 Exterior -Wall Mount
441092
60-2526 Exterior -Wall Mount 441092
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625268 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.00
Bulb
Type: T4 GU24q-2
Qty: 2
Wattage: 18
Finish: Old Penny Bronze
Product Name: Two Light Wall Lantern
UPC: 045923625268
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441092
Product Name 60-2526 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details