Capital Lighting, Inc. 60-2524 Exterior -Hanging 441091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Hanging Lantern UPC: 045923625244 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Hanging Lantern UPC: 045923625244 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2524 Exterior -Hanging - 441091 - Capital Lighting, Inc.
Columbus, OH, USA
60-2524 Exterior -Hanging
441091
60-2524 Exterior -Hanging 441091
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Hanging Lantern UPC: 045923625244 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.50
Bulb
Type: T4 GU24q-2
Qty: 2
Wattage: 18
Finish: Old Penny Bronze
Product Name: Two Light Hanging Lantern
UPC: 045923625244
Category: Hanging Lanterns
Glass: Clear Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441091
Product Name 60-2524 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details