Capital Lighting, Inc. 60-2561 Pendants-Bowl Style 441078

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923625619 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923625619 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2561 Pendants-Bowl Style - 441078 - Capital Lighting, Inc.
Columbus, OH, USA
60-2561 Pendants-Bowl Style
441078
60-2561 Pendants-Bowl Style 441078
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923625619 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.50
Bulb
Type: T3
Qty: 4
Wattage: 18
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923625619
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441078
Product Name 60-2561 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details