Capital Lighting, Inc. 60-2559 Semi-Flush Mts.-Bowl Style 441075

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923625596 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923625596 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2559 Semi-Flush Mts.-Bowl Style - 441075 - Capital Lighting, Inc.
Columbus, OH, USA
60-2559 Semi-Flush Mts.-Bowl Style
441075
60-2559 Semi-Flush Mts.-Bowl Style 441075
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923625596 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Semi-Flush
UPC: 045923625596
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441075
Product Name 60-2559 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details