Capital Lighting, Inc. 60-2563 Mini Pendants-Chain 441047

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923625633 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923625633 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2563 Mini Pendants-Chain - 441047 - Capital Lighting, Inc.
Columbus, OH, USA
60-2563 Mini Pendants-Chain
441047
60-2563 Mini Pendants-Chain 441047
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923625633 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923625633
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441047
Product Name 60-2563 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details