Capital Lighting, Inc. 60-2564 Flush Mounts-Bowl Style 441044

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Dome UPC: 045923625640 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Dome UPC: 045923625640 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2564 Flush Mounts-Bowl Style - 441044 - Capital Lighting, Inc.
Columbus, OH, USA
60-2564 Flush Mounts-Bowl Style
441044
60-2564 Flush Mounts-Bowl Style 441044
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Dome UPC: 045923625640 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Flush Dome
UPC: 045923625640
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441044
Product Name 60-2564 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details