Capital Lighting, Inc. 60-2566 Flush Mounts-Bowl Style 441043

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923625664 Category: Flush Dome Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923625664 Category: Flush Dome Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2566 Flush Mounts-Bowl Style - 441043 - Capital Lighting, Inc.
Columbus, OH, USA
60-2566 Flush Mounts-Bowl Style
441043
60-2566 Flush Mounts-Bowl Style 441043
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923625664 Category: Flush Dome Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.75
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923625664
Category: Flush Dome
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441043
Product Name 60-2566 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details