Capital Lighting, Inc. TT8602C Bathroom Fixtures-Two Lights 440857

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728120668 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728120668 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TT8602C Bathroom Fixtures-Two Lights - 440857 - Capital Lighting, Inc.
Columbus, OH, USA
TT8602C Bathroom Fixtures-Two Lights
440857
TT8602C Bathroom Fixtures-Two Lights 440857
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728120668 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728120668
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440857
Product Name TT8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details