Capital Lighting, Inc. TT8603C Bathroom Fixtures-Three Lights 440854

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728120675 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728120675 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TT8603C Bathroom Fixtures-Three Lights - 440854 - Capital Lighting, Inc.
Columbus, OH, USA
TT8603C Bathroom Fixtures-Three Lights
440854
TT8603C Bathroom Fixtures-Three Lights 440854
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728120675 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 611728120675
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440854
Product Name TT8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details