Capital Lighting, Inc. MC410T Lamps-Table Lamps 440818

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 27 Product Name: Two Light Table Lamp UPC: 611728128251 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 27 Product Name: Two Light Table Lamp UPC: 611728128251 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC410T Lamps-Table Lamps - 440818 - Capital Lighting, Inc.
Columbus, OH, USA
MC410T Lamps-Table Lamps
440818
MC410T Lamps-Table Lamps 440818
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 27 Product Name: Two Light Table Lamp UPC: 611728128251 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Patina
Weight: 27
Product Name: Two Light Table Lamp
UPC: 611728128251
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440818
Product Name MC410T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details