Capital Lighting, Inc. Sconces-Single Glass 440600

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 6 Product Name: One Light Wall Sconce UPC: 633779014055 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 6 Product Name: One Light Wall Sconce UPC: 633779014055 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 440600 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
440600
Sconces-Single Glass 440600
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 6 Product Name: One Light Wall Sconce UPC: 633779014055 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Length 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 6
Product Name: One Light Wall Sconce
UPC: 633779014055
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440600
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details