Capital Lighting, Inc. 9955AGZ Exterior -Post/Pier Head 440586

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8.4 Product Name: One Light Outdoor Fixture UPC: 783927242547 Category: Outdoor Post Lanterns Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8.4 Product Name: One Light Outdoor Fixture UPC: 783927242547 Category: Outdoor Post Lanterns Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9955AGZ Exterior -Post/Pier Head - 440586 - Capital Lighting, Inc.
Columbus, OH, USA
9955AGZ Exterior -Post/Pier Head
440586
9955AGZ Exterior -Post/Pier Head 440586
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8.4 Product Name: One Light Outdoor Fixture UPC: 783927242547 Category: Outdoor Post Lanterns Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 8.4
Product Name: One Light Outdoor Fixture
UPC: 783927242547
Category: Outdoor Post Lanterns
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440586
Product Name 9955AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details