Capital Lighting, Inc. 74115 Lamps-Swing Arm-Floor 440574

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 10.5 Product Name: One Light Floor Lamp UPC: 038463019833 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 10.5 Product Name: One Light Floor Lamp UPC: 038463019833 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74115 Lamps-Swing Arm-Floor - 440574 - Capital Lighting, Inc.
Columbus, OH, USA
74115 Lamps-Swing Arm-Floor
440574
74115 Lamps-Swing Arm-Floor 440574
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 10.5 Product Name: One Light Floor Lamp UPC: 038463019833 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 59.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Patina Brass
Weight: 10.5
Product Name: One Light Floor Lamp
UPC: 038463019833
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440574
Product Name 74115 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details