Capital Lighting, Inc. 74153 Lamps-Floor Lamps 440571

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 038463007151 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 038463007151 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74153 Lamps-Floor Lamps - 440571 - Capital Lighting, Inc.
Columbus, OH, USA
74153 Lamps-Floor Lamps
440571
74153 Lamps-Floor Lamps 440571
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 038463007151 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 038463007151
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440571
Product Name 74153 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details