Capital Lighting, Inc. 9834WH Exterior -Ceiling Mount 440555

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 65 Finish: White Product Name: One Light Flush Mount UPC: 783927983488 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 65 Finish: White Product Name: One Light Flush Mount UPC: 783927983488 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9834WH Exterior -Ceiling Mount - 440555 - Capital Lighting, Inc.
Columbus, OH, USA
9834WH Exterior -Ceiling Mount
440555
9834WH Exterior -Ceiling Mount 440555
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 65 Finish: White Product Name: One Light Flush Mount UPC: 783927983488 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 65
Finish: White
Product Name: One Light Flush Mount
UPC: 783927983488
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440555
Product Name 9834WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details